Bipolar Motor Driver LIN 32-NQFP (7x7)
STEPPER MOTOR CONTROLLER, 0.8A, QCC32, 7 X 7 MM, LEAD FREE, MO-220, NQFP-32 Product overview: AMIS30623C623BG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 0.8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 0.8A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30623C623BG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1144456-AMIS30623C62
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Function: Driver - Fully Integrated, Control and Power Stage
Interface: LIN
Output Configuration: Half Bridge (4)
Output Current: 570mA
Motor Type - Stepper: Bipolar
Step Resolution: 1/2, 1/4, 1/8, 1/16
Categories: Integrated Circuits
Supplier Device Package: 32-NQFP (7x7)
Temperature Range - Operating: -40°C ~ 165°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: AMIS-30623
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6.5V ~ 29V
Load Voltage (V): 6.5V ~ 29V
IC MTR DRVR BIPLR 6.5-29V 32NQFP
Bipolar Motor Driver LIN 32-NQFP (7x7)
IC MTR DRVR BIPLR 6.5-29V 32NQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AMIS30623C623BG-ND | 744-AMIS30623C623BG | 1144456-AMIS30623C623BG | AMIS30623C623BG | AMIS30623C623BG | AMIS30623C623BG |
| Product Name | Motor Drivers, Controllers | Stepper 0.8A Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AMIS30623C623BG | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount; 32-VQFN Exposed Pad | |||||
| Communication | LIN | LIN | ||||
| Operating Temperature | -40 to 165 C (-40 to 329 F) | -40 C (-40 F) | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | ||
| AC Input | 6 to 29 volts | 6 to 29 volts |