Microstepping Motor Driver and Controller with LIN Bus and Stall Detection, SOIC-20 Wide Body, 38-TUBE Product overview: AMIS30623C6239G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30623C6239G can be used for catalog matching and distributor lookup.
Bipolar Motor Driver LIN 20-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 911394-AMIS30623C623
Operating Temperature Range: -40°C ~ 165°C (TJ)
Features: Bipolar Motor Driver - LIN 20-SOIC
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AMIS30623
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Bipolar Motor Driver LIN 20-SOIC
IC MTR DRV BIPOLR 6.5-29V 20SOIC
IC MTR DRV BIPOLR 6.5-29V 20SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AMIS30623C6239G | AMIS30623C6239G-ND | 911394-AMIS30623C6239G | AMIS30623C6239G | AMIS30623C6239G | AMIS30623C6239G |
| Product Name | SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - AMIS30623C6239G | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | LIN | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | ||
| DC Input | 29 volts | 6 to 29 volts | ||||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | LIN | LIN |