Manufacturer: ON Semiconductor
Win Source Part Number: 1144455-AMIS30623C62
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 165°C (TJ)
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 6.5 V ~ 29 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: LIN
Output Configuration: Half Bridge (4)
Output Current: 570mA
Voltage - Load: 6.5 V ~ 29 V
Motor Type - Stepper: Bipolar
Step Resolution: 1/2, 1/4, 1/8, 1/16
Family Name: AMIS30623
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): L9997ND013TR; BTN7930B; BTN7930BXT;
Introduction Date: July 06, 2006
ECCN: EAR99
Country of Origin: Indonesia, Philippines, Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Microstepping Motor Driver and Controller with LIN Bus and Stall Detection Automotive Version, SOIC-20 WB, 1500-REEL Product overview: AMIS30623C6238RG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30623C6238RG
Bipolar Motor Driver LIN 20-SOIC
Bipolar Motor Driver LIN 20-SOIC
IC MTR DRV BIPOLR 6.5-29V 20SOIC
IC MTR DRV BIPOLR 6.5-29V 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1144455-AMIS30623C6238RG | 744-AMIS30623C6238RG | AMIS30623C6238RGOSTR-ND | AMIS30623C6238RG | AMIS30623C6238RG | AMIS30623C6238RG |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - AMIS30623C6238RG | Automotive SOIC Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 165 C (-40 to 329 F) | -40 C (-40 F) | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | ||
| AC Input | 6 to 29 volts | 6 to 29 volts | ||||
| DC Input | 6 to 29 volts | 29 volts | 6 to 29 volts | |||
| Continuous Current | 0.5700 amps | 0.5700 amps |