Manufacturer: ON Semiconductor
Win Source Part Number: 860959-AMIS30622C622
Operating Temperature Range: -40°C ~ 165°C (TJ)
Features: Bipolar Motor Driver - I²C 32-NQFP (7x7)
Package: Tube
Package: 32-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AMIS30622
Categories: Integrated Circuits (ICs)
Case / Package: 32-NQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Bipolar Motor Driver I²C 32-NQFP (7x7)
STEPPER MOTOR CONTROLLER, 0.8A, QCC32, 7 X 7 MM, LEAD FREE, MO-220, NQFP-32 Product overview: AMIS30622C6228G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 0.8A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 0.8A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30622C6228G can be used for catalog matching and distributor lookup.
Bipolar Motor Driver I²C 32-NQFP (7x7)
IC MTR DRVR BIPLR 6.5-29V 32NQFP
IC MTR DRVR BIPLR 6.5-29V 32NQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 860959-AMIS30622C6228G | AMIS30622C6228G-ND | 744-AMIS30622C6228G | AMIS30622C6228G | AMIS30622C6228G | AMIS30622C6228G |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - AMIS30622C6228G | Motor Drivers, Controllers | Stepper 0.8A Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | -40 C (-40 F) | -40 to 165 C (-40 to 329 F) | ||
| Configuration | PCB Mount; 32-VQFN Exposed Pad | |||||
| AC Input | 6 to 29 volts | |||||
| DC Input | 6 to 29 volts | 5 volts | ||||
| Voltage | 6.5 to 29 volts |