Stepper motor driver and controller with I2C Bus, microstepping features and stall detection, SOIC-20 WB, 38-TUBE Product overview: AMIS30622C6227G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30622C6227G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1144453-AMIS30622C62
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver I²C 20-SOIC
Bipolar Motor Driver I²C 20-SOIC
IC MTR DRV BIPOLR 6.5-29V 20SOIC
IC MTR DRV BIPOLR 6.5-29V 20SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AMIS30622C6227G | 1144453-AMIS30622C6227G | AMIS30622C6227G-ND | AMIS30622C6227G | AMIS30622C6227G | AMIS30622C6227G |
| Product Name | Stepper SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AMIS30622C6227G | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | |||
| DC Input | 5 volts | 6 to 29 volts | ||||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | |||||
| AC Input | 6 to 29 volts |