Manufacturer: ON Semiconductor
Win Source Part Number: 1016658-AMIS30621C62
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Output Current: 570mA
Voltage - Load: 6.5 V to 29 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 165°C (TJ)
Case / Package: 32-NQFP (7x7)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6.5 V to 29 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Stepper Motor Driver Automotive 32-Pin NQFP EP T/R Product overview: AMIS30621C6216RG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30621C6216RG
Bipolar Motor Driver LIN 32-NQFP (7x7)
IC MTR DRVR BIPLR 6.5-29V 32NQFP
Bipolar Motor Driver LIN 32-NQFP (7x7)
IC MTR DRVR BIPLR 6.5-29V 32NQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1016658-AMIS30621C6216RG | 744-AMIS30621C6216RG | AMIS30621C6216RG-ND | AMIS30621C6216RG | AMIS30621C6216RG | AMIS30621C6216RG |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - AMIS30621C6216RG | Automotive Stepper Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 165 C (-40 to 329 F) | -40 C (-40 F) | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | ||
| AC Input | 6 to 29 volts | 6 to 29 volts | ||||
| DC Input | 6 to 29 volts | 6 to 29 volts | ||||
| Continuous Current | 0.5700 amps | 0.5700 amps |