The AMIS30600LINI1RG is a LIN transceiver designed for automotive and industrial applications, housed in a SOIC-8 package. It serves as an interface between a protocol controller and the physical bus, compliant with LIN specifications rev. 1.3 and 2.0. The device operates with a supply voltage range of 4.75 to 5.25 V and supports a transmission rate of up to 20 kbaud. Key features include unlimited short circuit protection, thermal shutdown, and load dump protection up to 45 V. The transceiver also incorporates power-saving modes, with a power-down supply current of less than 50 µA. It is built using I2T100 technology, allowing high-voltage analog circuitry and digital functionality to coexist on the same chip. The AMIS30600LINI1RG is suitable for applications requiring robust performance in harsh environments, with an operating temperature range of -40°C to 125°C.
IC TRANSCEIVER HALF 1/1 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | AMIS30600LINI1RG |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |