Bipolar Motor Driver Power MOSFET SPI 32-NQFP (7x7)
Bipolar Motor Driver Power MOSFET SPI 32-NQFP (7x7)
IC MTR DRVR BIPLR 4.5-5.5V 32QFP
MOTOR DRIVER, STEPPER, NQFP-32; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.6A; Output Voltage:40V; Driver Case Style:NQFP; No. of Pins:32Pins; Supply Voltage Min:6V; Supply Voltage Max:30V; Product Range:- RoHS Compliant: Yes
IC MTR DRVR BIPLR 4.5-5.5V 32QFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AMIS30532C5321RGOSTR-ND | AMIS30532C5321RG | AMIS30532C5321RG | 30AC8930 | AMIS30532C5321RG |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Stepper, Nqfp-32; Motor Type Onsemi | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; 32-VQFN Exposed Pad | ||||
| Communication | SPI | SPI | |||
| Operating Temperature | -40 to 172 C (-40 to 342 F) | -40 to 172 C (-40 to 342 F) | |||
| AC Input | 4 to 6 volts | 6 to 30 volts | |||
| DC Input | 4 to 6 volts | 6 to 30 volts |