Microstepping motor driver, SOIC-24, 1500-REEL Product overview: AMIS30512C5122RG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30512C5122RG
Bipolar Motor Driver Power MOSFET SPI 24-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 009685-AMIS30512C512
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Voltage - Load: 6 V to 30 V
Motor Type - Stepper: Bipolar
Step Resolution: 1 to 1/32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 160°C (TJ)
Case / Package: 24-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC MTR DRVR BIPOLAR 6-30V 24SOIC
IC MTR DRVR BIPOLAR 6-30V 24SOIC
Bipolar Motor Driver Power MOSFET SPI 24-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AMIS30512C5122RG | AMIS30512C5122RGOSTR-ND | 009685-AMIS30512C5122RG | AMIS30512C5122RG | AMIS30512C5122RG | AMIS30512C5122RG |
| Product Name | SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - AMIS30512C5122RG | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 160 C (-40 to 320 F) | -40 to 160 C (-40 to 320 F) | -40 to 160 C (-40 to 320 F) | ||
| DC Input | 5 volts | 6 to 30 volts | 6 to 30 volts | |||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" |