Stepper Motor Driver Product overview: AMIS30512C5122G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30512C5122G can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Power MOSFET SPI 24-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 911392-AMIS30512C512
Operating Temperature Range: -40°C ~ 160°C (TJ)
Features: Bipolar Motor Driver Power MOSFET SPI 24-SOIC
Package: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AMIS30512
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC MTR DRVR BIPOLAR 6-30V 24SOIC
Bipolar Motor Driver Power MOSFET SPI 24-SOIC
IC MTR DRVR BIPOLAR 6-30V 24SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AMIS30512C5122G | AMIS30512C5122G-ND | 911392-AMIS30512C5122G | AMIS30512C5122G | AMIS30512C5122G | AMIS30512C5122G |
| Product Name | Stepper Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - AMIS30512C5122G | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | SPI | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 160 C (-40 to 320 F) | -40 to 160 C (-40 to 320 F) | -40 to 160 C (-40 to 320 F) | ||
| DC Input | 5 volts | 6 to 30 volts | ||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" |