Bipolar Motor Driver SPI 44-QFN (7x7)
Win Source Part Number: 1065756-AMIS30421C42
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 40
Mounting: SMD (SMT)
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (4)
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/64
Voltage - Supply: 3V ~ 3.6V
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MC33887PFK; MC33926PNBR2; AN41908A-VB; MC33926PNB; LV8044LP-TLM-E; L6207Q;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: AMIS30421C4211G-ND,A
Base Product Number: AMIS30421
Product Status: Obsolete
IC STEPPER MOTOR CONTROLLER, Motion Control Electronics Product overview: AMIS30421C4211G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AMIS30421C4211G can be used for catalog matching and distributor lookup.
IC MTR DRVR BIPOLAR 3-3.6V 44QFN
Bipolar Motor Driver SPI 44-QFN (7x7)
IC MTR DRVR BIPOLAR 3-3.6V 44QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AMIS30421C4211GOS-ND | 1065756-AMIS30421C4211G | 744-AMIS30421C4211G | AMIS30421C4211G | AMIS30421C4211G | AMIS30421C4211G |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Stepper Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | Bipolar | |||||
| Configuration | PCB Mount; 44-VFQFN Exposed Pad | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |