onsemi Analog and Digital Output ADT7486AARMZ-R7

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADT7486AARMZ-R7-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADT7486AARMZ-R7-ND
Analog and Digital Output ADT7486AARMZ-R7-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7486AARMZ-R7 - 077886-ADT7486AARMZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7486AARMZ-R7
077886-ADT7486AARMZ-R7
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7486AARMZ-R7 077886-ADT7486AARMZ-R7
Manufacturer: ON Semiconductor Win Source Part Number: 077886-ADT7486AARMZ- R7 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Simple Serial Transport (SST) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 125°C Accuracy - Highest (Lowest): ±1.75°C (±4°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 40°C to 70°C (-40°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 077886-ADT7486AARMZ-R7
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Simple Serial Transport (SST)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.75°C (±4°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 40°C to 70°C (-40°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number ADT7486AARMZ-R7-ND 077886-ADT7486AARMZ-R7
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7486AARMZ-R7
Package / Mounting "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details