onsemi Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7484ARMZ-RL7 ADT7484ARMZ-RL7

Description
Manufacturer: ON Semiconductor Win Source Part Number: 717600-ADT7484ARMZ-R L7 Packaging: Tape and Reel Mounting Style: SMD Output Type: Simple Serial Transport (SST) Test Condition: 40°C ~ 70°C (-40°C ~ 100°C) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 717600-ADT7484ARMZ-R L7 Packaging: Tape and Reel Mounting Style: SMD Output Type: Simple Serial Transport (SST) Test Condition: 40°C ~ 70°C (-40°C ~ 100°C) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7484ARMZ-RL7 - 717600-ADT7484ARMZ-RL7 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7484ARMZ-RL7
717600-ADT7484ARMZ-RL7
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7484ARMZ-RL7 717600-ADT7484ARMZ-RL7
Manufacturer: ON Semiconductor Win Source Part Number: 717600-ADT7484ARMZ-R L7 Packaging: Tape and Reel Mounting Style: SMD Output Type: Simple Serial Transport (SST) Test Condition: 40°C ~ 70°C (-40°C ~ 100°C) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 717600-ADT7484ARMZ-RL7
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Simple Serial Transport (SST)
Test Condition: 40°C ~ 70°C (-40°C ~ 100°C)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 717600-ADT7484ARMZ-RL7
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7484ARMZ-RL7
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1242LUA-I2-T - 1010960-A1242LUA-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
P14 FemtoCap-G SMD (180 pF +/-50 pF) - P14 FemtoCap-G - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting SMD-Pads
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details