onsemi Analog and Digital Output ADT7484AARMZ-RL

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADT7484AARMZ-RL-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADT7484AARMZ-RL-ND
Analog and Digital Output ADT7484AARMZ-RL-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7484AARMZ-RL - 138479-ADT7484AARMZ-RL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7484AARMZ-RL
138479-ADT7484AARMZ-RL
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7484AARMZ-RL 138479-ADT7484AARMZ-RL
Manufacturer: ON Semiconductor Win Source Part Number: 138479-ADT7484AARMZ- RL Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Simple Serial Transport (SST) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 125°C Accuracy - Highest (Lowest): ±1.75°C (±4°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 40°C to 70°C (-40°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 138479-ADT7484AARMZ-RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Simple Serial Transport (SST)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.75°C (±4°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 40°C to 70°C (-40°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADT7484AARMZ-RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADT7484AARMZ-RL
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADT7484AARMZ-RL
SENSOR DIGITAL -40C-125C 8MSOP

SENSOR DIGITAL -40C-125C 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number ADT7484AARMZ-RL-ND 138479-ADT7484AARMZ-RL ADT7484AARMZ-RL
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7484AARMZ-RL Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRC3 - TLE49SRC3 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting PG-SSO-3
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3921-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details