onsemi Analog and Digital Output ADT7484AARMZ-R7

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADT7484AARMZ-R7-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADT7484AARMZ-R7-ND
Analog and Digital Output ADT7484AARMZ-R7-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7484AARMZ-R7 - 077885-ADT7484AARMZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7484AARMZ-R7
077885-ADT7484AARMZ-R7
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7484AARMZ-R7 077885-ADT7484AARMZ-R7
Manufacturer: ON Semiconductor Win Source Part Number: 077885-ADT7484AARMZ- R7 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Simple Serial Transport (SST) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 125°C Accuracy - Highest (Lowest): ±1.75°C (±4°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 40°C to 70°C (-40°C to 100°C) Alternative Parts (Cross-Reference): ADT7484ARMZ-REEL; ADT7484ARMZ; ADT7484ARMZ-REEL7; ADT7484AARMZ-R7; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 077885-ADT7484AARMZ-R7
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Simple Serial Transport (SST)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.75°C (±4°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 40°C to 70°C (-40°C to 100°C)
Alternative Parts (Cross-Reference): ADT7484ARMZ-REEL; ADT7484ARMZ; ADT7484ARMZ-REEL7; ADT7484AARMZ-R7;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number ADT7484AARMZ-R7-ND 077885-ADT7484AARMZ-R7
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7484AARMZ-R7
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1308LUA-2-T - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
2 suppliers
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details