Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 16-QSOP
Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 16-QSOP
Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 16-QSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 126456-ADT7483AARQZ-
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 127°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 70°C (-40°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
SENSOR DIGITAL 0C-127C 16QSOP
TEMPERATURE SENSOR, 1DEG C, QSOP-16; IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:QSOP; No. of Pins:16Pins; Supply Voltage Min:3V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 488-ADT7483AARQZ-RLTR-ND | 126456-ADT7483AARQZ-RL | ADT7483AARQZ-RL | 13AC8089 |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-RL | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature Sensor, 1Deg C, Qsop-16; Ic Output Type Onsemi |
| Package / Mounting | "16-SSOP (0.154"", 3.90mm Width)" | Surface Mount (SMD); 16-QSOP |