onsemi Analog and Digital Output ADT7482ARMZ

Description
Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 10-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADT7482ARMZ-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADT7482ARMZ-ND
Analog and Digital Output ADT7482ARMZ-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 10-MSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 10-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7482ARMZ - 1142342-ADT7482ARMZ - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7482ARMZ
1142342-ADT7482ARMZ
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7482ARMZ 1142342-ADT7482ARMZ
Manufacturer: ON Semiconductor Win Source Part Number: 1142342-ADT7482ARMZ Packaging: Tube Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Output Type: SMBus Test Condition: 0°C ~ 70°C (-40°C ~ 100°C) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C ~ 127°C Sensing Temperature - Remote: -55°C ~ 150°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Supplier Device Package: 10-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 120°C Manufacturer Homepage: www.analog.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1142342-ADT7482ARMZ
Packaging: Tube
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Output Type: SMBus
Test Condition: 0°C ~ 70°C (-40°C ~ 100°C)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C ~ 127°C
Sensing Temperature - Remote: -55°C ~ 150°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Supplier Device Package: 10-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 120°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADT7482ARMZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADT7482ARMZ
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADT7482ARMZ
SENSOR DIGITAL 0C-127C 10MSOP

SENSOR DIGITAL 0C-127C 10MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number ADT7482ARMZ-ND 1142342-ADT7482ARMZ ADT7482ARMZ
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7482ARMZ Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1363LLUTR-1-T - 908868-A1363LLUTR-1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Motion Sensor ICs - 2719264 - RS Components, Ltd.
Specs
Package / Mounting TDFN
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details