onsemi Analog and Digital Output ADT7481ARMZ-R7

Description
Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 10-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADT7481ARMZ-R7-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADT7481ARMZ-R7-ND
Analog and Digital Output ADT7481ARMZ-R7-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 10-MSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 127°C 10-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-R7 - 198876-ADT7481ARMZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-R7
198876-ADT7481ARMZ-R7
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-R7 198876-ADT7481ARMZ-R7
Manufacturer: ON Semiconductor Win Source Part Number: 198876-ADT7481ARMZ-R 7 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 127°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 120°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 70°C (-40°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 198876-ADT7481ARMZ-R7
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 127°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 120°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 70°C (-40°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADT7481ARMZ-R7
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADT7481ARMZ-R7
SENSOR DIGITAL 0C-127C 10MSOP

SENSOR DIGITAL 0C-127C 10MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number ADT7481ARMZ-R7-ND 198876-ADT7481ARMZ-R7 ADT7481ARMZ-R7
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7481ARMZ-R7 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
D6T MEMS Thermal Sensors - D6T-1A-01 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details