The ADT7473ARQZ-1RL is a thermal monitor and fan controller designed for applications that require efficient cooling while minimizing noise. It can control and monitor up to four fans and features both high and low frequency drive signals. The device includes one on-chip temperature sensor and supports two remote temperature sensors, allowing for comprehensive thermal management. Key functionalities include automatic fan speed control based on temperature readings, dynamic TMIN control for optimizing system acoustics, and thermal protection via a bidirectional THERM pin. The device is compliant with SMBus 2.0 specifications and is RoHS compliant, ensuring it meets environmental standards. The ADT7473ARQZ-1RL operates within a temperature measurement range of up to 191°C and provides series resistance cancellation on remote channels, enhancing measurement accuracy. Engineers looking for a reliable solution for thermal management in noise-sensitive environments may find this product suitable for their projects.
Fan Control, Temp Monitor -40°C ~ 125°C Internal and External Sensor SMBus Output 16-QSOP
Fan Control, Temp Monitor -40°C ~ 125°C Internal and External Sensor SMBus Output 16-QSOP
Fan Control, Temp Monitor -40°C ~ 125°C Internal and External Sensor SMBus Output 16-QSOP
IC REMOTE THERMAL CTLR 16QSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 488-ADT7473ARQZ-1RLTR-ND | ADT7473ARQZ-1RL |
| Product Name | Thermal Management | PMIC - Thermal Management |