onsemi Thermal Management ADT7463ARQZ-REEL

Description
Fan Control, Temp Monitor -40°C ~ 120°C, External Sensor Internal and External Sensor SMBus Output 24-QSOP
Datasheet
Description
Fan Control, Temp Monitor -40°C ~ 120°C, External Sensor Internal and External Sensor SMBus Output 24-QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Management - ADT7463ARQZ-REEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Thermal Management
ADT7463ARQZ-REEL
Thermal Management ADT7463ARQZ-REEL
Fan Control, Temp Monitor -40°C ~ 120°C, External Sensor Internal and External Sensor SMBus Output 24-QSOP

Fan Control, Temp Monitor -40°C ~ 120°C, External Sensor Internal and External Sensor SMBus Output 24-QSOP

Buy Now Datasheet
Mpu Supervisor, -40 To 120Deg C; Threshold Voltage Onsemi - 87H9686 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, -40 To 120Deg C; Threshold Voltage Onsemi
87H9686
Mpu Supervisor, -40 To 120Deg C; Threshold Voltage Onsemi 87H9686
MPU SUPERVISOR, -40 TO 120DEG C; Threshold Voltage:-; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Reset Type:Open-Drain; Digital IC Case:QSOP; No. of Pins:24Pins; Delay Time:- RoHS Compliant: Yes

MPU SUPERVISOR, -40 TO 120DEG C; Threshold Voltage:-; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Reset Type:Open-Drain; Digital IC Case:QSOP; No. of Pins:24Pins; Delay Time:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ADT7463ARQZ-REEL 87H9686
Product Name Thermal Management Mpu Supervisor, -40 To 120Deg C; Threshold Voltage Onsemi
Type SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details