onsemi Analog and Digital Output ADT7461ARMZ

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADT7461ARMZOS-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADT7461ARMZOS-ND
Analog and Digital Output ADT7461ARMZOS-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461ARMZ - 173635-ADT7461ARMZ - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461ARMZ
173635-ADT7461ARMZ
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461ARMZ 173635-ADT7461ARMZ
Manufacturer: ON Semiconductor Win Source Part Number: 173635-ADT7461ARMZ Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 120°C Sensing Temperature - Remote: -55°C to 150°C Accuracy - Highest (Lowest): ±3°C Family Name: ADT7461 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -40°C to 100°C Alternative Parts (Cross-Reference): LM75BIMX-3+; LM75BIM-3+; LM75BIMMX-5; PTMP390QDRLTQ1; ADT7461ARMZ-R7; ADT7461ARM-REEL7; ADT7461ARM-REEL; ADT7461ARMZ; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: Malaysia , Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 173635-ADT7461ARMZ
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 120°C
Sensing Temperature - Remote: -55°C to 150°C
Accuracy - Highest (Lowest): ±3°C
Family Name: ADT7461
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 120°C
Case / Package: Micro8
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -40°C to 100°C
Alternative Parts (Cross-Reference): LM75BIMX-3+; LM75BIM-3+; LM75BIMMX-5; PTMP390QDRLTQ1; ADT7461ARMZ-R7; ADT7461ARM-REEL7; ADT7461ARM-REEL; ADT7461ARMZ;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: Malaysia , Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADT7461ARMZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADT7461ARMZ
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADT7461ARMZ
SENSOR DIGITAL -40C-120C MICRO8

SENSOR DIGITAL -40C-120C MICRO8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number ADT7461ARMZOS-ND 173635-ADT7461ARMZ ADT7461ARMZ
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461ARMZ Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); Micro8
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347389-A1146ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
Moisture in oil probe - HPM.HYT.271.M.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting 4xAWG26 cable
Input Voltage 2.7 to 5.5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details