onsemi Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461ARM ADT7461ARM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 173632-ADT7461ARM Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 120°C Sensing Temperature - Remote: -55°C to 150°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 173632-ADT7461ARM Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 120°C Sensing Temperature - Remote: -55°C to 150°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461ARM - 173632-ADT7461ARM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461ARM
173632-ADT7461ARM
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461ARM 173632-ADT7461ARM
Manufacturer: ON Semiconductor Win Source Part Number: 173632-ADT7461ARM Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 120°C Sensing Temperature - Remote: -55°C to 150°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 173632-ADT7461ARM
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 120°C
Sensing Temperature - Remote: -55°C to 150°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 120°C
Case / Package: Micro8
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADT7461ARM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADT7461ARM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADT7461ARM
IC TEMP MONITOR +/-1C DUAL 8MSOP

IC TEMP MONITOR +/-1C DUAL 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 173632-ADT7461ARM ADT7461ARM
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461ARM Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 85-100A-4R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Optical Config. Rug. Temperature Sensor - K-FS63RTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29002IROZ-T7 - 875606-ISL29002IROZ-T7 - Win Source Electronics
Specs
Sensor Type Light Sensor
Package / Mounting 8-ODFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details