onsemi Analog and Digital Output ADT7461AR

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADT7461AR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADT7461AR-ND
Analog and Digital Output ADT7461AR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-SOIC

Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AR - 1142319-ADT7461AR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AR
1142319-ADT7461AR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AR 1142319-ADT7461AR
Manufacturer: ON Semiconductor Win Source Part Number: 1142319-ADT7461AR Packaging: Tube Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Output Type: SMBus Test Condition: -40°C ~ 100°C Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 120°C Sensing Temperature - Remote: -55°C ~ 150°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 120°C Manufacturer Homepage: www.analog.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1142319-ADT7461AR
Packaging: Tube
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Output Type: SMBus
Test Condition: -40°C ~ 100°C
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 120°C
Sensing Temperature - Remote: -55°C ~ 150°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 120°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADT7461AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADT7461AR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADT7461AR
SENSOR DIGITAL -40C-120C 8SOIC

SENSOR DIGITAL -40C-120C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number ADT7461AR-ND 1142319-ADT7461AR ADT7461AR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

SIX Biosensor transmitter, encased - SIX.050.045.100.N.C.U - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details