onsemi Analog and Digital Output ADT7461AARMZ-2REEL

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADT7461AARMZ-2REEL-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADT7461AARMZ-2REEL-ND
Analog and Digital Output ADT7461AARMZ-2REEL-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 120°C 8 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-2REEL - 142446-ADT7461AARMZ-2REEL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-2REEL
142446-ADT7461AARMZ-2REEL
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-2REEL 142446-ADT7461AARMZ-2REEL
Manufacturer: ON Semiconductor Win Source Part Number: 142446-ADT7461AARMZ- 2REEL Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 8 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 120°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 70°C (-40°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 142446-ADT7461AARMZ-2REEL
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 120°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 120°C
Case / Package: Micro8
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 70°C (-40°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-2REEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADT7461AARMZ-2REEL
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADT7461AARMZ-2REEL
SENSOR DIGITAL -40C-120C MICRO8

SENSOR DIGITAL -40C-120C MICRO8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number ADT7461AARMZ-2REEL-ND 142446-ADT7461AARMZ-2REEL ADT7461AARMZ-2REEL
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7461AARMZ-2REEL Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); Micro8
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750A-SS8M-B - 862126-AT30TS750A-SS8M-B - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
HYT 939 with membrane filter - HYT 939 module with PTFE filter - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 2.7 to 5.5 volts
View Details
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4929C-XHA-M38N - TLE4929C-XHA-M38N - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S11155-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details