Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-DFN (2x2)
Win Source Part Number: 1043718-ADP3611MNR2G
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Rise / Fall Time (Typ): 20ns, 15ns
Voltage - Supply: 4.6V ~ 5.5V
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -10°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): NCP81151BMNTBG; NCP81151MNTBG; NCP81051MNTBG; IX4427MTR;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSADP3611MNR2G,2
Base Product Number: ADP3611
Product Status: Obsolete
Dual Bootstrapped, High Voltage MOSFET Driver with Output Disable, DFN8 2.0x2.0x0.9mm, 0.5p, 3000-REEL Product overview: ADP3611MNR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ADP3611MNR2G can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8DFN
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-DFN (2x2)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ADP3611MNR2G-ND | 1043718-ADP3611MNR2G | 730-ADP3611MNR2G | ADP3611MNR2G | ADP3611MNR2G |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Dual Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Supply Voltage | 4.6 to 5.5 volts | 4.6 to 5.5 volts | 4.6 to 5.5 volts | 5.5 to 4.6 volts | 4.6 to 5.5 volts |
| Rise Time | 20 ns | 20 ns | 20 ns | ||
| Fall Time | 15 ns | 15 ns | 15 ns |