onsemi PMIC - PMIC - Gate Drivers - ADP3419JRM-REEL ADP3419JRM-REEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 009177-ADP3419JRM-RE EL Packaging: Cut Reel Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V High Side Voltage - Max (Bootstrap): 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 10-MSOP Supply Voltage - Operating: 4.6 V to 6 V Rise and Fall Time: 14ns, 11ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 009177-ADP3419JRM-RE EL Packaging: Cut Reel Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V High Side Voltage - Max (Bootstrap): 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 10-MSOP Supply Voltage - Operating: 4.6 V to 6 V Rise and Fall Time: 14ns, 11ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ADP3419JRM-REEL - 009177-ADP3419JRM-REEL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ADP3419JRM-REEL
009177-ADP3419JRM-REEL
PMIC - PMIC - Gate Drivers - ADP3419JRM-REEL 009177-ADP3419JRM-REEL
Manufacturer: ON Semiconductor Win Source Part Number: 009177-ADP3419JRM-RE EL Packaging: Cut Reel Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V High Side Voltage - Max (Bootstrap): 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 10-MSOP Supply Voltage - Operating: 4.6 V to 6 V Rise and Fall Time: 14ns, 11ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 009177-ADP3419JRM-REEL
Packaging: Cut Reel
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
High Side Voltage - Max (Bootstrap): 30V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 10-MSOP
Supply Voltage - Operating: 4.6 V to 6 V
Rise and Fall Time: 14ns, 11ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 009177-ADP3419JRM-REEL
Product Name PMIC - PMIC - Gate Drivers - ADP3419JRM-REEL
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL P-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1117SAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
5 suppliers
CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers
MOSFETs - 1222418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; To-92
View Details