onsemi PMIC - PMIC - Gate Drivers - ADP3415LRMZ-REEL ADP3415LRMZ-REEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 43182-ADP3415LRMZ-RE EL Packaging: Cut Reel Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V High Side Voltage - Max (Bootstrap): 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-MSOP Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 20ns, 25ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 43182-ADP3415LRMZ-RE EL Packaging: Cut Reel Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V High Side Voltage - Max (Bootstrap): 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-MSOP Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 20ns, 25ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ADP3415LRMZ-REEL - 43182-ADP3415LRMZ-REEL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ADP3415LRMZ-REEL
43182-ADP3415LRMZ-REEL
PMIC - PMIC - Gate Drivers - ADP3415LRMZ-REEL 43182-ADP3415LRMZ-REEL
Manufacturer: ON Semiconductor Win Source Part Number: 43182-ADP3415LRMZ-RE EL Packaging: Cut Reel Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V High Side Voltage - Max (Bootstrap): 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-MSOP Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 20ns, 25ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 43182-ADP3415LRMZ-REEL
Packaging: Cut Reel
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
High Side Voltage - Max (Bootstrap): 30V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-MSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Rise and Fall Time: 20ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 43182-ADP3415LRMZ-REEL
Product Name PMIC - PMIC - Gate Drivers - ADP3415LRMZ-REEL
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5051MA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMCQ120R060M1T - AIMCQ120R060M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
MOSFETs - 1658670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details