onsemi PMIC - PMIC - Gate Drivers - ADP3415LRM ADP3415LRM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 43179-ADP3415LRM Packaging: Cut Reel Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V High Side Voltage - Max (Bootstrap): 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-MSOP Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 20ns, 25ns Alternative Parts (Cross-Reference): LM27222SD/NOPB; ADP3415LRM-REEL7; ADP3415LRM-REEL; ADP3415LRM; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 43179-ADP3415LRM Packaging: Cut Reel Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V High Side Voltage - Max (Bootstrap): 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-MSOP Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 20ns, 25ns Alternative Parts (Cross-Reference): LM27222SD/NOPB; ADP3415LRM-REEL7; ADP3415LRM-REEL; ADP3415LRM; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ADP3415LRM - 43179-ADP3415LRM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ADP3415LRM
43179-ADP3415LRM
PMIC - PMIC - Gate Drivers - ADP3415LRM 43179-ADP3415LRM
Manufacturer: ON Semiconductor Win Source Part Number: 43179-ADP3415LRM Packaging: Cut Reel Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V High Side Voltage - Max (Bootstrap): 30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-MSOP Supply Voltage - Operating: 4.75 V to 5.25 V Rise and Fall Time: 20ns, 25ns Alternative Parts (Cross-Reference): LM27222SD/NOPB; ADP3415LRM-REEL7; ADP3415LRM-REEL; ADP3415LRM; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 43179-ADP3415LRM
Packaging: Cut Reel
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
High Side Voltage - Max (Bootstrap): 30V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-MSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Rise and Fall Time: 20ns, 25ns
Alternative Parts (Cross-Reference): LM27222SD/NOPB; ADP3415LRM-REEL7; ADP3415LRM-REEL; ADP3415LRM;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 43179-ADP3415LRM
Product Name PMIC - PMIC - Gate Drivers - ADP3415LRM
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK763R1-60E,118 - 1025277-BUK763R1-60E,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 293000 milliwatts
View Details
5 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1827255P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details