onsemi ADP3211AMNR2G Buck Converter
onsemi ADP3211AMNR2G Buck Converter
onsemi ADP3211AMNR2G Buck Converter
Manufacturer: ON Semiconductor
Win Source Part Number: 009151-ADP3211AMNR2G
Packaging: Reel - TR
Applications: Controller, Power Supplies for Next-Generation Intel Processors
Mounting: SMD (SMT)
Voltage - Input: 3.3 V to 22 V
Number of Outputs: 1
Output Voltage: 0.013 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 32-QFN (5x5)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Switching Controllers IMVP6.5 BCK CTRL
IC REG CTRLR POWER 1OUT 32QFN
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 7919633P | 7919633 | 009151-ADP3211AMNR2G | ADP3211AMNR2G | ADP3211AMNR2G |
| Product Name | Switching Regulators | Switching Regulators | PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3211AMNR2G | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| IOUT | 10 amps | 10 amps | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Configuration / Function | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable |