onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3189JCPZ-RL ADP3189JCPZ-RL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 009149-ADP3189JCPZ-R L Packaging: Reel - TR Applications: Controller, Intel VR10, VR11 Mounting: SMD (SMT) Voltage - Input: 12V Number of Outputs: 4 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 40-LFCSP-VQ (6x6) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 009149-ADP3189JCPZ-R L Packaging: Reel - TR Applications: Controller, Intel VR10, VR11 Mounting: SMD (SMT) Voltage - Input: 12V Number of Outputs: 4 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 40-LFCSP-VQ (6x6) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3189JCPZ-RL - 009149-ADP3189JCPZ-RL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3189JCPZ-RL
009149-ADP3189JCPZ-RL
PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3189JCPZ-RL 009149-ADP3189JCPZ-RL
Manufacturer: ON Semiconductor Win Source Part Number: 009149-ADP3189JCPZ-R L Packaging: Reel - TR Applications: Controller, Intel VR10, VR11 Mounting: SMD (SMT) Voltage - Input: 12V Number of Outputs: 4 Output Voltage: 0.5 V to 1.6 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 40-LFCSP-VQ (6x6) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 009149-ADP3189JCPZ-RL
Packaging: Reel - TR
Applications: Controller, Intel VR10, VR11
Mounting: SMD (SMT)
Voltage - Input: 12V
Number of Outputs: 4
Output Voltage: 0.5 V to 1.6 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 40-LFCSP-VQ (6x6)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ADP3189JCPZ-RL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ADP3189JCPZ-RL
PMIC - Voltage Regulators - Special Purpose ADP3189JCPZ-RL
IC REG CTRLR INTEL 4OUT 40LFCSP

IC REG CTRLR INTEL 4OUT 40LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 009149-ADP3189JCPZ-RL ADP3189JCPZ-RL
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3189JCPZ-RL PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-LFCSP-VQ (6x6) Other; 40-VFQFN Exposed Pad, CSP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
Motor Drivers, Controllers - A5950GEUSR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-WQFN Exposed Pad
IOUT 3 amps
View Details
Power Distribution Switches, Load Drivers - AUIPS7091G - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Auto Restart
View Details
Switching Regulators - 1922580P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 1.5 amps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details