onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3181JRUZ-REEL ADP3181JRUZ-REEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 101481-ADP3181JRUZ-R EEL Packaging: Reel - TR Applications: Controller, Intel VRM9, VRM10 Mounting: SMD (SMT) Voltage - Input: 12V Number of Outputs: 4 Output Voltage: 0.7 V to 3.1 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 101481-ADP3181JRUZ-R EEL Packaging: Reel - TR Applications: Controller, Intel VRM9, VRM10 Mounting: SMD (SMT) Voltage - Input: 12V Number of Outputs: 4 Output Voltage: 0.7 V to 3.1 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3181JRUZ-REEL - 101481-ADP3181JRUZ-REEL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3181JRUZ-REEL
101481-ADP3181JRUZ-REEL
PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3181JRUZ-REEL 101481-ADP3181JRUZ-REEL
Manufacturer: ON Semiconductor Win Source Part Number: 101481-ADP3181JRUZ-R EEL Packaging: Reel - TR Applications: Controller, Intel VRM9, VRM10 Mounting: SMD (SMT) Voltage - Input: 12V Number of Outputs: 4 Output Voltage: 0.7 V to 3.1 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 101481-ADP3181JRUZ-REEL
Packaging: Reel - TR
Applications: Controller, Intel VRM9, VRM10
Mounting: SMD (SMT)
Voltage - Input: 12V
Number of Outputs: 4
Output Voltage: 0.7 V to 3.1 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ADP3181JRUZ-REEL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ADP3181JRUZ-REEL
PMIC - Voltage Regulators - Special Purpose ADP3181JRUZ-REEL
IC REG CTRLR VRM9 4OUT 28TSSOP

IC REG CTRLR VRM9 4OUT 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 101481-ADP3181JRUZ-REEL ADP3181JRUZ-REEL
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3181JRUZ-REEL PMIC - Voltage Regulators - Special Purpose
Package Type SSOP; Other; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1108AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Power Management IC - 729-HEF4543BT,653 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers