onsemi Power Management IC ADP3166JRU-REEL

Description
IC REG CTRLR AMD 4OUT 28TSSOP Product overview: ADP3166JRU-REEL from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ADP3166JRU-REEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR AMD 4OUT 28TSSOP Product overview: ADP3166JRU-REEL from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ADP3166JRU-REEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ADP3166JRU-REEL
Power Management IC 750-ADP3166JRU-REEL
IC REG CTRLR AMD 4OUT 28TSSOP Product overview: ADP3166JRU-REEL from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ADP3166JRU-REEL can be used for catalog matching and distributor lookup.

IC REG CTRLR AMD 4OUT 28TSSOP Product overview: ADP3166JRU-REEL from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ADP3166JRU-REEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3166JRU-REEL - 108722-ADP3166JRU-REEL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3166JRU-REEL
108722-ADP3166JRU-REEL
PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3166JRU-REEL 108722-ADP3166JRU-REEL
Manufacturer: ON Semiconductor Win Source Part Number: 108722-ADP3166JRU-RE EL Packaging: Reel - TR Applications: Controller, AMD Mounting: SMD (SMT) Voltage - Input: 12V Number of Outputs: 4 Output Voltage: 0.8 V to 1.55 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 108722-ADP3166JRU-REEL
Packaging: Reel - TR
Applications: Controller, AMD
Mounting: SMD (SMT)
Voltage - Input: 12V
Number of Outputs: 4
Output Voltage: 0.8 V to 1.55 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ADP3166JRU-REEL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ADP3166JRU-REEL
PMIC - Voltage Regulators - Special Purpose ADP3166JRU-REEL
IC REG CTRLR AMD 4OUT 28TSSOP

IC REG CTRLR AMD 4OUT 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-ADP3166JRU-REEL 108722-ADP3166JRU-REEL ADP3166JRU-REEL
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ADP3166JRU-REEL PMIC - Voltage Regulators - Special Purpose
Package Type Other; TSSOP SSOP; Other; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SED - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 44-LCC (J-Lead)
IOUT 2.5 amps
View Details
Gate Drivers - 2EDL05N06PJXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Highly Flexible, Configurable, Advanced COT PMIC with 3 Bucks, 2 LDOs & Load Bypass Switches - ACT88321 - Qorvo
Specs
Package Type Other; WLCSP, 30-pin
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details