onsemi PMIC - PMIC - Gate Drivers - ADP3120AJRZ-RL ADP3120AJRZ-RL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 009148-ADP3120AJRZ-R L Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.6 V to 13.2 V Rise and Fall Time: 20ns, 11ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 009148-ADP3120AJRZ-R L Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.6 V to 13.2 V Rise and Fall Time: 20ns, 11ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ADP3120AJRZ-RL - 009148-ADP3120AJRZ-RL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ADP3120AJRZ-RL
009148-ADP3120AJRZ-RL
PMIC - PMIC - Gate Drivers - ADP3120AJRZ-RL 009148-ADP3120AJRZ-RL
Manufacturer: ON Semiconductor Win Source Part Number: 009148-ADP3120AJRZ-R L Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.6 V to 13.2 V Rise and Fall Time: 20ns, 11ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 009148-ADP3120AJRZ-RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
High Side Voltage - Max (Bootstrap): 35V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.6 V to 13.2 V
Rise and Fall Time: 20ns, 11ns
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 009148-ADP3120AJRZ-RL
Product Name PMIC - PMIC - Gate Drivers - ADP3120AJRZ-RL
Polarity N-Channel
Unlock Full Specs
to access all available technical data