The ADP3110A is a dual bootstrapped 12 V MOSFET gate driver for synchronous buck converters, generating both high- and low-side drive signals from a single PWM input. It is packaged in an 8-pin SOIC, operating with a supply voltage from 4.6 V to 13.2 V and supporting bootstrap voltages up to 35 V, with transient tolerance to 40 V. The driver can slew a 3000 pF load in 30 ns, with 25 ns propagation delay. Internal adaptive nonoverlap prevents shoot-through. The output disable pin forces both outputs low, and undervoltage lockout and thermal shutdown provide protection. It operates from 0 to 85 °C ambient with a junction temperature limit of 150 °C. The ADP3110AKRZ variant is shipped in tubes of 98 units and meets JEDEC MSL level 1. It is Pb-free.
Manufacturer: ON Semiconductor
Win Source Part Number: 1141260-ADP3110AKRZ
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
High Side Voltage - Max (Bootstrap): 35V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 150°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: ADP3110A
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.6V ~ 13.2V
Rise / Fall Time: 20ns, 11ns
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1141260-ADP3110AKRZ |
| Product Name | Hard To Find - ADP3110AKRZ |
| Polarity | N-Channel |