Dual MOSFET Gate Driver, 35V, 1A, DFN8, 45ns Fall Time Product overview: ADP3110AKCPZ-RL from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 35V, 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 35V, 1A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ADP3110AKCPZ-RL can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-DFN (3x3)
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-DFN (3x3)
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-DFN (3x3)
IC GATE DRVR HALF-BRIDGE 8DFN
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-DFN (3x3)
MOSFET DRIV, HIGH & LOW SIDE, DFN-8; Driver Configuration:High Side and Low Side; Peak Output Current:1A; Supply Voltage Min:4.6V; Supply Voltage Max:13.2V; Driver Case Style:DFN; No. of Pins:8Pins; Input Delay:40ns; Output RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-ADP3110AKCPZ-RL | ADP3110AKCPZ-RLOSDKR-ND | ADP3110AKCPZ-RL | ADP3110AKCPZ-RL | 41Y9792 |
| Product Name | Dual 35V 1A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driv, High & Low Side, Dfn-8; Driver Configuration Onsemi |
| Number of Outputs | 2; 2 | ||||
| Supply Voltage | 4.15 to 13.2 volts | 4.6 to 13.2 volts | 13.2 to 4.6 volts | 4.6 to 13.2 volts | 4.6 to 13.2 volts |
| Fall Time | 45 ns | 11 ns | 11 ns | ||
| Package Type | DFN | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | DFN | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | High-side; Low-side |