onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ADM9240ARUZ-REEL7

Description
Win Source Part Number: 1377760-ADM9240ARUZ- REEL7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Package: Tape & Reel Fake Threat In the Open Market: 34 pct. Type: Monitor MSL Level: 1 (Unlimited) Mfr: onsemi Series: * Product Status: Obsolete Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Base Product Number: ADM9240 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 6 Reset: Active Low
Request a Quote Datasheet
Description
Win Source Part Number: 1377760-ADM9240ARUZ- REEL7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Package: Tape & Reel Fake Threat In the Open Market: 34 pct. Type: Monitor MSL Level: 1 (Unlimited) Mfr: onsemi Series: * Product Status: Obsolete Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Base Product Number: ADM9240 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 6 Reset: Active Low
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1377760-ADM9240ARUZ-REEL7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1377760-ADM9240ARUZ-REEL7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1377760-ADM9240ARUZ-REEL7
Win Source Part Number: 1377760-ADM9240ARUZ- REEL7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Package: Tape & Reel Fake Threat In the Open Market: 34 pct. Type: Monitor MSL Level: 1 (Unlimited) Mfr: onsemi Series: * Product Status: Obsolete Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Base Product Number: ADM9240 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 6 Reset: Active Low

Win Source Part Number: 1377760-ADM9240ARUZ-REEL7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Package: Tape & Reel
Fake Threat In the Open Market: 34 pct.
Type: Monitor
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: *
Product Status: Obsolete
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Base Product Number: ADM9240
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 6
Reset: Active Low

Buy Now Datasheet
Supervisors - ADM9240ARUZ-REEL7-ND - DigiKey
Thief River Falls, MN, United States
IC MPU SYS HRDWR MONITOR 24TSSOP

IC MPU SYS HRDWR MONITOR 24TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - ADM9240ARUZ-REEL7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
ADM9240ARUZ-REEL7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ADM9240ARUZ-REEL7
IC MPU SYS HRDWR MONITOR 24TSSOP

IC MPU SYS HRDWR MONITOR 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1377760-ADM9240ARUZ-REEL7 ADM9240ARUZ-REEL7-ND ADM9240ARUZ-REEL7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 6
Unlock Full Specs
to access all available technical data

Similar Products

Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Voltage Supervisors - 1913719P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details