onsemi Analog and Digital Output ADM1032ARMZ-1

Description
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADM1032ARMZ-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADM1032ARMZ-1-ND
Analog and Digital Output ADM1032ARMZ-1-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-1 - 860084-ADM1032ARMZ-1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-1
860084-ADM1032ARMZ-1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-1 860084-ADM1032ARMZ-1
Manufacturer: ON Semiconductor Win Source Part Number: 860084-ADM1032ARMZ-1 Operating Temperature Range: 0°C ~ 120°C Features: Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP Package: Tube Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ADM1032 Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 860084-ADM1032ARMZ-1
Operating Temperature Range: 0°C ~ 120°C
Features: Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP
Package: Tube
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADM1032
Categories: Sensors
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADM1032ARMZ-1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADM1032ARMZ-1
SENSOR DIGITAL 0C-100C MICRO8

SENSOR DIGITAL 0C-100C MICRO8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number ADM1032ARMZ-1-ND 860084-ADM1032ARMZ-1 ADM1032ARMZ-1
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-1 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Optical Rug. Temperature Sensor FC 1585 - 1-FS63RTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 5388591P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details