Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1140578-ADM1032ARMZ-
Packaging: Tube
Operating Temperature Range: 0°C ~ 120°C
Features: Output Switch, Programmable Limit, Standby Mode
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: SMBus
Operating Supply Voltage: 3 V ~ 5.5 V
Test Condition: 0°C ~ 100°C
Part Status: Obsolete(EOL)
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C ~ 100°C
Sensing Temperature - Remote: 0°C ~ 120°C
Accuracy - Highest (Lowest): ±3°C
Family Name: ADM1032
Categories: Sensors, Transducers
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: Micro8
Alternative Parts (Cross-Reference): ADM1032ARMZ-1REEL; ADM1032ARMZ-1; ADM1032ARMZ-1REEL7;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
SENSOR DIGITAL 0C-100C MICRO8
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | ADM1032ARMZ-002-ND | 1140578-ADM1032ARMZ-002 | ADM1032ARMZ-002 |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-002 | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount (SMD) |