onsemi Analog and Digital Output ADM1032AR-REEL

Description
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADM1032AR-REEL-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADM1032AR-REEL-ND
Analog and Digital Output ADM1032AR-REEL-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC

Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032AR-REEL - 117276-ADM1032AR-REEL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032AR-REEL
117276-ADM1032AR-REEL
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032AR-REEL 117276-ADM1032AR-REEL
Manufacturer: ON Semiconductor Win Source Part Number: 117276-ADM1032AR-REE L Packaging: Reel - TR Features: Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 100°C Sensing Temperature - Remote: 0°C to 120°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 120°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: 0°C to 100°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 117276-ADM1032AR-REEL
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 100°C
Sensing Temperature - Remote: 0°C to 120°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 120°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: 0°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number ADM1032AR-REEL-ND 117276-ADM1032AR-REEL
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032AR-REEL
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD); 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers