System Hardware Monitor with Remote Diode Thermal Sensing
MPU SUPERVISOR, 0 TO 100DEG C; Threshold Voltage:-; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Reset Type:Open-Drain; Digital IC Case:TSSOP; No. of Pins:24Pins; Delay Time:45ms RoHS Compliant: Yes
| Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ADM1024ARUZ-REEL | 59K1769 |
| Product Name | Mpu Supervisor, 0 To 100Deg C; Threshold Voltage Onsemi | |
| Type | SOP; SSOP; TSSOP; TSSOP24 7.8x4.4, 0.65P |