The ADM1021ARQZ is a dual-channel digital thermometer designed for thermal monitoring in personal computers and similar systems. It measures the temperature of a microprocessor using a diode-connected PNP transistor, which can be integrated on-chip or sourced as a discrete component. The device features a unique measurement technique that eliminates the need for calibration, ensuring accurate readings with a 1°C accuracy for the on-chip sensor and 3°C for the remote sensor.
This PMIC communicates via a two-wire SMBus interface, allowing for programmable under/overtemperatur
Temp Monitoring System (Sensor) 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output 16-QSOP
IC SENSOR TEMP DUAL3/5.5V 16QSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | ADM1021ARQZ-ND | ADM1021ARQZ |
| Product Name | Thermal Management | PMIC - Thermal Management |