IC MCU 8BIT 2KB EEPROM 14DIP Product overview: ACE1502EN14 from onsemi is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ACE1502EN14 can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, EEPROM, ACE1502 CPU, 25MHz, CMOS, PDIP14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1011588-ACE1502EN14
Packaging: Tube/Rail
Core Processor: ACE1502
Number of I/O: 8
Program Memory Size: 2KB (2K x 8)
Program Memory Type: EEPROM
EEPROM Size: 64 x 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-DIP
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
ACE1502 ACEX® 15xx Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) EEPROM 14-MDIP
IC MCU 8BIT 2KB EEPROM 14DIP
ACE1502 ACEX® 15xx Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) EEPROM 14-MDIP
ACE1502 ACEX® 15xx Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) EEPROM 14-DIP
IC MCU 8BIT 2KB EEPROM 14DIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ACE1502EN14 | ACE1502EN14 | 1011588-ACE1502EN14 | ACE1502EN14-ND | ACE1502EN14 | ACE1502EN14 | ACE1502EN14 |
| Product Name | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ACE1502EN14 | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.0640 KB | 2 KB | 0.0640 KB | 64 KB | 0.0640 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||
| Serial Interface | 4-WIRE | ||||||
| Package Type | Other; DIP | CDIP; Other; DIP14 | CDIP; Other; 14-DIP | CDIP; Other; "14-DIP (0.300"", 7.62mm)" | CDIP; Other; 14-DIP (0.300\", 7.62mm) | CDIP; Other; 14-DIP (0.300\", 7.62mm) |