ACE1202 ACEX® 12xx Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) EEPROM 14-SOIC
IC MCU 8BIT 2KB EEPROM 14SOIC
IC MCU 8BIT 2KB EEPROM 14SOIC
ACE1202 ACEX® 12xx Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) EEPROM 14-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ACE1202EMX-ND | ACE1202EMX | ACE1202EMX | ACE1202EMX |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |
| RAM | 0.0640 KB | 64 KB | 0.0640 KB | |
| ROM | 2 KB | |||
| ROM Type | EPROM; EEPROM | EEPROM |