onsemi 8-bit 1MHZ Embedded Microcontroller MCU ACE1202EM8

Description
8-BIT, EEPROM, ACE1202 CPU, 1MHZ Product overview: ACE1202EM8 from Fairchild (onsemi) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ACE1202EM8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-BIT, EEPROM, ACE1202 CPU, 1MHZ Product overview: ACE1202EM8 from Fairchild (onsemi) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ACE1202EM8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 1MHZ Embedded Microcontroller MCU
685-ACE1202EM8
8-bit 1MHZ Embedded Microcontroller MCU 685-ACE1202EM8
8-BIT, EEPROM, ACE1202 CPU, 1MHZ Product overview: ACE1202EM8 from Fairchild (onsemi) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ACE1202EM8 can be used for catalog matching and distributor lookup.

8-BIT, EEPROM, ACE1202 CPU, 1MHZ Product overview: ACE1202EM8 from Fairchild (onsemi) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ACE1202EM8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ACE1202EM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ACE1202EM8
Microcontrollers ACE1202EM8
ACE1202 - Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) EEPROM 8-SOIC

ACE1202 - Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) EEPROM 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ACE1202EM8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ACE1202EM8
Integrated Circuits (ICs) - Embedded - Microcontrollers ACE1202EM8
8-BIT, EEPROM, ACE1202 CPU, 1MHZ

8-BIT, EEPROM, ACE1202 CPU, 1MHZ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ACE1202EM8 ACE1202EM8 ACE1202EM8
Product Name 8-bit 1MHZ Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 0.0640 KB 0.0640 KB 64 KB
Supply Voltage 2.2 to 5.5 volts 5.5 volts
Package Type Other; Bulk SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - C164CL6RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details