The ACE1202EM is part of the ACE1202 microcontroller family from Quarktwin Technology Ltd., designed for low power applications. It features an 8-bit core, 2K bytes of on-board code EEPROM, 64 bytes of data EEPROM, and 64 bytes of RAM. The device includes a multi-function 16-bit timer, a watchdog timer, and programmable undervoltage detection circuitry. It operates within a voltage range of 2.2 to 5.5V and supports a temperature range of 0°C to 70°C. The microcontroller is available in 8- and 14-pin SOIC and DIP packages, making it suitable for various compact applications. Its instruction set is optimized for block encryption, and it includes power-saving modes, making it ideal for battery-operated devices.
Microcontroller, 8-Bit, EEPROM, ACE1202 CPU, 1MHz, CMOS, PDSO14
8-BIT, EEPROM, ACE1202 CPU, 1MHZ
ACE1202 - Microcontroller IC 8-Bit 4MHz 2KB (2K x 8) EEPROM 14-SOIC
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ACE1202EM | ACE1202EM | ACE1202EM |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Active | Active |
| ROM Type | EEPROM | EEPROM | |
| Package Type | SOP; Other; SOP14 | Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |
| Clock Speed | 4 MHz | 4 MHz |