onsemi 8-bit 1MHZ Embedded Microcontroller MCU ACE1101EMT8X

Description
Microcontroller, 8-Bit, EEPROM, ACE1101 CPU, 1MHz, CMOS, PDSO8
Request a Quote
Description
Microcontroller, 8-Bit, EEPROM, ACE1101 CPU, 1MHz, CMOS, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ACE1101EMT8X is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low power applications. It features an Arithmetic Controller Engine (ACEx,Ñ¢) and is fabricated using CMOS technology, ensuring high performance and compact size. The microcontroller includes 1K bytes of on-board code EEPROM, 64 bytes of data EEPROM, and 64 bytes of RAM. Key on-chip peripherals consist of a multi-function 16-bit timer, a watchdog timer, and programmable under-voltage detection circuitry. The device supports a wide operating voltage range of 2.2V to 5.5V and offers low power consumption with a HALT mode drawing only 100nA at 3.3V. It is available in an 8-pin TSSOP package, making it suitable for space-constrained designs. The ACE1101EMT8X also supports in-circuit programming and has a long data retention of 40 years with a write endurance of 1,000,000 cycles. This microcontroller is ideal for applications requiring efficient power management and compact design, such as remote keyless entry systems and other embedded applications.

Datasheet Summary
Powered by GS/AI

The ACE1101EMT8X is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low power applications. It features an Arithmetic Controller Engine (ACEx,Ñ¢) and is fabricated using CMOS technology, ensuring high performance and compact size. The microcontroller includes 1K bytes of on-board code EEPROM, 64 bytes of data EEPROM, and 64 bytes of RAM. Key on-chip peripherals consist of a multi-function 16-bit timer, a watchdog timer, and programmable under-voltage detection circuitry. The device supports a wide operating voltage range of 2.2V to 5.5V and offers low power consumption with a HALT mode drawing only 100nA at 3.3V. It is available in an 8-pin TSSOP package, making it suitable for space-constrained designs. The ACE1101EMT8X also supports in-circuit programming and has a long data retention of 40 years with a write endurance of 1,000,000 cycles. This microcontroller is ideal for applications requiring efficient power management and compact design, such as remote keyless entry systems and other embedded applications.

Suppliers

Company
Product
Description
Supplier Links
 - ACE1101EMT8X - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, EEPROM, ACE1101 CPU, 1MHz, CMOS, PDSO8

Microcontroller, 8-Bit, EEPROM, ACE1101 CPU, 1MHz, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
8-bit 1MHZ Embedded Microcontroller MCU
685-ACE1101EMT8X
8-bit 1MHZ Embedded Microcontroller MCU 685-ACE1101EMT8X
8-BIT, EEPROM, ACE1101 CPU, 1MHZ Product overview: ACE1101EMT8X from Fairchild (onsemi) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ACE1101EMT8X can be used for catalog matching and distributor lookup.

8-BIT, EEPROM, ACE1101 CPU, 1MHZ Product overview: ACE1101EMT8X from Fairchild (onsemi) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ACE1101EMT8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ACE1101EMT8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ACE1101EMT8X
Microcontrollers ACE1101EMT8X
ACE1001 - Microcontroller IC 8-Bit 4MHz 1KB (1K x 8) EEPROM 8-TSSOP

ACE1001 - Microcontroller IC 8-Bit 4MHz 1KB (1K x 8) EEPROM 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ACE1101EMT8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ACE1101EMT8X
Integrated Circuits (ICs) - Embedded - Microcontrollers ACE1101EMT8X
8-BIT, EEPROM, ACE1101 CPU, 1MHZ

8-BIT, EEPROM, ACE1101 CPU, 1MHZ

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ACE1101EMT8X 685-ACE1101EMT8X ACE1101EMT8X ACE1101EMT8X
Product Name 8-bit 1MHZ Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Active Active
ROM Type EEPROM EEPROM
Package Type SOP; SSOP; TSSOP; Other; TSSOP8 Other; Bulk SOP; SSOP; TSSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) SOP; TSSOP; Other; 8-TSSOP (0.173\", 4.40mm Width)
RAM 0.0640 KB 0.0640 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - C167CRLMHAKXQLA1 - 793846-C167CRLMHAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
6 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details