ACE1001 ACEX® 10xx Microcontroller IC 8-Bit 4MHz 1KB (1K x 8) EEPROM 8-DIP
Microcontroller, 8-Bit, ACE1001 CPU, 1KB EEPROM, 8DIP
IC MCU 8BIT 1KB EEPROM 8DIP
IC MCU 8BIT 1KB EEPROM 8DIP
ACE1001 ACEX® 10xx Microcontroller IC 8-Bit 4MHz 1KB (1K x 8) EEPROM 8-DIP
ACE1001 ACEX® 10xx Microcontroller IC 8-Bit 4MHz 1KB (1K x 8) EEPROM 8-DIP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ACE1001EN-ND | ACE1001EN | ACE1001EN | ACE1001EN | ACE1001EN | ACE1001EN |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0640 KB | 64 KB | 0.0640 KB | 0.0640 KB | ||
| ROM | 1 KB | |||||
| ROM Type | EPROM; EEPROM | EEPROM | EEPROM |