onsemi Memory - EEPROM - 93C46LM8 93C46LM8

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076608-93C46LM8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 250kHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076608-93C46LM8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 250kHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93C46LM8 - 076608-93C46LM8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93C46LM8
076608-93C46LM8
Memory - EEPROM - 93C46LM8 076608-93C46LM8
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076608-93C46LM8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 250kHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076608-93C46LM8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 250kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
250KHZ Memory IC and Storage Component - 774-93C46LM8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250KHZ Memory IC and Storage Component
774-93C46LM8
250KHZ Memory IC and Storage Component 774-93C46LM8
IC EEPROM 1KBIT 250KHZ 8SOIC Product overview: 93C46LM8 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 250KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46LM8 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT 250KHZ 8SOIC Product overview: 93C46LM8 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 250KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46LM8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 076608-93C46LM8 774-93C46LM8
Product Name Memory - EEPROM - 93C46LM8 250KHZ Memory IC and Storage Component
Memory Category EEPROM; EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details