onsemi Single Diodes 80SQ045N

Description
Diode Schottky 45V 8A Through Hole Axial
Request a Quote Datasheet
Description
Diode Schottky 45V 8A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 80SQ045N-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
80SQ045N-ND
Single Diodes 80SQ045N-ND
Diode Schottky 45V 8A Through Hole Axial

Diode Schottky 45V 8A Through Hole Axial

Buy Now Datasheet
Schottky 45 V 8.0 A Diode and Rectifier - 280-80SQ045N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45 V 8.0 A Diode and Rectifier
280-80SQ045N
Schottky 45 V 8.0 A Diode and Rectifier 280-80SQ045N
45 V, 8.0 A Axial Lead Schottky Rectifier, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBG - Bulk Bag Product overview: 80SQ045N from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 8.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 8.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80SQ045N can be used for catalog matching and distributor lookup.

45 V, 8.0 A Axial Lead Schottky Rectifier, Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia, 500-BLKBG - Bulk Bag Product overview: 80SQ045N from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45 V, 8.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, 8.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-80SQ045N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 80SQ045N - 1133856-80SQ045N - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 80SQ045N
1133856-80SQ045N
Diodes, Rectifiers - Single - 80SQ045N 1133856-80SQ045N
Manufacturer: ON Semiconductor Win Source Part Number: 1133856-80SQ045N Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 8A Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-201AD Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-201AA, DO-27, Axial Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Power Management Family Part Number: 80SQ045 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 8A Current - Reverse Leakage at Vr: 1mA at 45V

Manufacturer: ON Semiconductor
Win Source Part Number: 1133856-80SQ045N
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-201AD
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-201AA, DO-27, Axial
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: 80SQ045
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 8A
Current - Reverse Leakage at Vr: 1mA at 45V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 80SQ045N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
80SQ045N
Discrete Semiconductor Products - Diodes - Rectifiers 80SQ045N
DIODE SCHOTTKY 45V 8A AXIAL

DIODE SCHOTTKY 45V 8A AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 80SQ045N-ND 280-80SQ045N 1133856-80SQ045N 80SQ045N
Product Name Single Diodes Schottky 45 V 8.0 A Diode and Rectifier Diodes, Rectifiers - Single - 80SQ045N Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Bulk
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Active
VF 1.55 volts
View Details
Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Diode Arrays - 1727-5440-2-ND - DigiKey
Specs
Tj 125 C (257 F)
Package SOT323; SC-70, SOT-323
View Details
6 suppliers
Diodes, Rectifiers - Arrays - BAS40-06W E6327 - 079457-BAS40-06W E6327 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
VF 1 volts
View Details
2 suppliers