onsemi Signal Switches, Multiplexers, Decoders 7WBD383AMX1TCG

Description
Bus FET Exchange Switch 2 x 1:1 8-ULLGA (1.95x1)
Description
Bus FET Exchange Switch 2 x 1:1 8-ULLGA (1.95x1)
Datasheet
Datasheet Summary
Powered by GS/AI

The 7WBD383AMX1TCG is a high-speed, low-power translating bus exchange switch designed for efficient signal routing in compact applications. It features a maximum propagation delay of 0.25 ns at a supply voltage of 4.5 V, ensuring rapid signal transmission. The device supports a 3-channel switch connection between two ports and includes power-down protection on inputs to safeguard against signal integrity issues. It is TTL-compatible and operates with zero bounce, making it suitable for high-performance digital circuits. The product is available in ultra-small, lead-free packages, which can facilitate space-constrained designs.

Datasheet Summary
Powered by GS/AI

The 7WBD383AMX1TCG is a high-speed, low-power translating bus exchange switch designed for efficient signal routing in compact applications. It features a maximum propagation delay of 0.25 ns at a supply voltage of 4.5 V, ensuring rapid signal transmission. The device supports a 3-channel switch connection between two ports and includes power-down protection on inputs to safeguard against signal integrity issues. It is TTL-compatible and operates with zero bounce, making it suitable for high-performance digital circuits. The product is available in ultra-small, lead-free packages, which can facilitate space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 7WBD383AMX1TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
7WBD383AMX1TCG
Signal Switches, Multiplexers, Decoders 7WBD383AMX1TCG
Bus FET Exchange Switch 2 x 1:1 8-ULLGA (1.95x1)

Bus FET Exchange Switch 2 x 1:1 8-ULLGA (1.95x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 7WBD383AMX1TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
7WBD383AMX1TCG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 7WBD383AMX1TCG
IC BUS FET EXCHG SW 2X1:1 8ULLGA

IC BUS FET EXCHG SW 2X1:1 8ULLGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number 7WBD383AMX1TCG 7WBD383AMX1TCG
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F251ADC - Rochester Electronics
Specs
Output Characteristics Complementary Output
Package Type DIP; CDIP16
Logic Family TTL
View Details
3 suppliers
Quad 2-input multiplexer; 3-state - 74HC257D-Q100J - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7
View Details
4 suppliers